"
DUPLEX TYPE
GRAY COLOR
5-20R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL 1449/498, UL (CANADA AND US), FSUL WC596 APPROVAL
125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
ISOLATED GROUNDING
2 POLE(S)
PLUGTAIL[TM] BRAND
MATERIAL NYLON
OPERATING TEMPERATURE -20 TO 55 DEG C
OVERALL DIMENSION 1.7 INCH W X 1.4 INCH D X 3.75 INCH H
INCLUDES LED INDICATOR AND AUDIBLE ALARM
APPLICABLE STANDARD ANSI/IEEE C62.41/C62.45, NEMA WD-1/WD-6
"
Selecta Products
Done
Datasheet
Description
"
DUPLEX TYPE
GRAY COLOR
5-20R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL 1449/498, UL (CANADA AND US), FSUL WC596 APPROVAL
125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
ISOLATED GROUNDING
2 POLE(S)
PLUGTAIL[TM] BRAND
MATERIAL NYLON
OPERATING TEMPERATURE -20 TO 55 DEG C
OVERALL DIMENSION 1.7 INCH W X 1.4 INCH D X 3.75 INCH H
INCLUDES LED INDICATOR AND AUDIBLE ALARM
APPLICABLE STANDARD ANSI/IEEE C62.41/C62.45, NEMA WD-1/WD-6
"
"
DUPLEX TYPE
GRAY COLOR
5-20R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL 1449/498, UL (CANADA AND US), FSUL WC596 APPROVAL
125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
ISOLATED GROUNDING
2 POLE(S)
PLUGTAIL[TM] BRAND
MATERIAL NYLON
OPERATING TEMPERATURE -20 TO 55 DEG C
OVERALL DIMENSION 1.7 INCH W X 1.4 INCH D X 3.75 INCH H
INCLUDES LED INDICATOR AND AUDIBLE ALARM
APPLICABLE STANDARD ANSI/IEEE C62.41/C62.45, NEMA WD-1/WD-6
"
"
DUPLEX TYPE
GRAY COLOR
5-20R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL 1449/498, UL (CANADA AND US), FSUL WC596 APPROVAL
125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
ISOLATED GROUNDING
2 POLE(S)
PLUGTAIL[TM] BRAND
MATERIAL NYLON
OPERATING TEMPERATURE -20 TO 55 DEG C
OVERALL DIMENSION 1.7 INCH W X 1.4 INCH D X 3.75 INCH H
INCLUDES LED INDICATOR AND AUDIBLE ALARM
APPLICABLE STANDARD ANSI/IEEE C62.41/C62.45, NEMA WD-1/WD-6