"
DUPLEX, EXTRA HEAVY-DUTY TYPE
NYLON MATERIAL
IVORY COLOR
5-15R CONFIGURATION
3 WIRE(S)
INDUSTRIAL, SPECIFICATION GRADE
UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
AUTOMATIC GROUNDING
2 POLE(S)
PLUGTAIL[TM] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.625 INCH W X 0.866 INCH D X 3.281 INCH H
TEMPERATURE RATING -40 TO 60 DEG C
"
Selecta Products
Done
Datasheet
Description
"
DUPLEX, EXTRA HEAVY-DUTY TYPE
NYLON MATERIAL
IVORY COLOR
5-15R CONFIGURATION
3 WIRE(S)
INDUSTRIAL, SPECIFICATION GRADE
UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
AUTOMATIC GROUNDING
2 POLE(S)
PLUGTAIL[TM] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.625 INCH W X 0.866 INCH D X 3.281 INCH H
TEMPERATURE RATING -40 TO 60 DEG C
"
"
DUPLEX, EXTRA HEAVY-DUTY TYPE
NYLON MATERIAL
IVORY COLOR
5-15R CONFIGURATION
3 WIRE(S)
INDUSTRIAL, SPECIFICATION GRADE
UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
AUTOMATIC GROUNDING
2 POLE(S)
PLUGTAIL[TM] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.625 INCH W X 0.866 INCH D X 3.281 INCH H
TEMPERATURE RATING -40 TO 60 DEG C
"
"
DUPLEX, EXTRA HEAVY-DUTY TYPE
NYLON MATERIAL
IVORY COLOR
5-15R CONFIGURATION
3 WIRE(S)
INDUSTRIAL, SPECIFICATION GRADE
UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
AUTOMATIC GROUNDING
2 POLE(S)
PLUGTAIL[TM] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.625 INCH W X 0.866 INCH D X 3.281 INCH H