"
HALF CONTROLLED, HEAVY DUTY, DUPLEX TYPE
PVC (BACK BODY), NYLON (FACE) MATERIAL
IVORY COLOR
5-20R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL 498, CUL APPROVAL
125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CORROSION RESISTANT
OVERALL DIMENSION 1.5 INCH W X 0.625 INCH D X 3.281 INCH H
OPERATING TEMPERATURE -40 TO 60 DEG C
APPLICABLE STANDARD FED SPEC WC596
"
Description
"
HALF CONTROLLED, HEAVY DUTY, DUPLEX TYPE
PVC (BACK BODY), NYLON (FACE) MATERIAL
IVORY COLOR
5-20R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL 498, CUL APPROVAL
125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CORROSION RESISTANT
OVERALL DIMENSION 1.5 INCH W X 0.625 INCH D X 3.281 INCH H
OPERATING TEMPERATURE -40 TO 60 DEG C
APPLICABLE STANDARD FED SPEC WC596
"
"
HALF CONTROLLED, HEAVY DUTY, DUPLEX TYPE
PVC (BACK BODY), NYLON (FACE) MATERIAL
IVORY COLOR
5-20R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL 498, CUL APPROVAL
125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CORROSION RESISTANT
OVERALL DIMENSION 1.5 INCH W X 0.625 INCH D X 3.281 INCH H
OPERATING TEMPERATURE -40 TO 60 DEG C
APPLICABLE STANDARD FED SPEC WC596
"
"
HALF CONTROLLED, HEAVY DUTY, DUPLEX TYPE
PVC (BACK BODY), NYLON (FACE) MATERIAL
IVORY COLOR
5-20R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL 498, CUL APPROVAL
125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CORROSION RESISTANT
OVERALL DIMENSION 1.5 INCH W X 0.625 INCH D X 3.281 INCH H