"
ILLUMINATED, ROCKER TYPE
POLYCARBONATE MATERIAL
1.6 INCH W X 1.2 INCH D X 3.281 INCH H SIZE
IVORY COLOR
SINGLE POLE OPERATION TYPE
UL 20, UL (CANADA AND US), CSA 22.2, FSUL WS896 APPROVAL
120/277 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
PLUGTAIL[TM] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
TEMPERATURE RATING -40 TO 60 DEG C
"
Selecta Products
Done
Datasheet
Description
"
ILLUMINATED, ROCKER TYPE
POLYCARBONATE MATERIAL
1.6 INCH W X 1.2 INCH D X 3.281 INCH H SIZE
IVORY COLOR
SINGLE POLE OPERATION TYPE
UL 20, UL (CANADA AND US), CSA 22.2, FSUL WS896 APPROVAL
120/277 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
PLUGTAIL[TM] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
TEMPERATURE RATING -40 TO 60 DEG C
"
"
ILLUMINATED, ROCKER TYPE
POLYCARBONATE MATERIAL
1.6 INCH W X 1.2 INCH D X 3.281 INCH H SIZE
IVORY COLOR
SINGLE POLE OPERATION TYPE
UL 20, UL (CANADA AND US), CSA 22.2, FSUL WS896 APPROVAL
120/277 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
PLUGTAIL[TM] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
TEMPERATURE RATING -40 TO 60 DEG C
"
"
ILLUMINATED, ROCKER TYPE
POLYCARBONATE MATERIAL
1.6 INCH W X 1.2 INCH D X 3.281 INCH H SIZE
IVORY COLOR
SINGLE POLE OPERATION TYPE
UL 20, UL (CANADA AND US), CSA 22.2, FSUL WS896 APPROVAL
120/277 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
PLUGTAIL[TM] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
TEMPERATURE RATING -40 TO 60 DEG C
"
Supplier's Site
Datasheet
Technical Specifications
Selecta Products
Product Category
Rocker Switches
Product Number
PT2625-I
Product Name
Decorator AC Switch
Standards / Compliances
CSA Certified; UL Listed
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems