"
STANDARD ROCKER TYPE
POLYCARBONATE MATERIAL
1.6 INCH W X 1.2 INCH D X 3.281 INCH H SIZE
WHITE COLOR
3-WAY OPERATION TYPE
UL 20, UL (CANADA AND US), CSA 22.2, FSUL WS896 APPROVAL
347 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
PLUGTAIL[TM] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
TEMPERATURE RATING -40 TO 60 DEG C
"
Selecta Products
Done
Datasheet
Description
"
STANDARD ROCKER TYPE
POLYCARBONATE MATERIAL
1.6 INCH W X 1.2 INCH D X 3.281 INCH H SIZE
WHITE COLOR
3-WAY OPERATION TYPE
UL 20, UL (CANADA AND US), CSA 22.2, FSUL WS896 APPROVAL
347 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
PLUGTAIL[TM] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
TEMPERATURE RATING -40 TO 60 DEG C
"
"
STANDARD ROCKER TYPE
POLYCARBONATE MATERIAL
1.6 INCH W X 1.2 INCH D X 3.281 INCH H SIZE
WHITE COLOR
3-WAY OPERATION TYPE
UL 20, UL (CANADA AND US), CSA 22.2, FSUL WS896 APPROVAL
347 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
PLUGTAIL[TM] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
TEMPERATURE RATING -40 TO 60 DEG C
"
"
STANDARD ROCKER TYPE
POLYCARBONATE MATERIAL
1.6 INCH W X 1.2 INCH D X 3.281 INCH H SIZE
WHITE COLOR
3-WAY OPERATION TYPE
UL 20, UL (CANADA AND US), CSA 22.2, FSUL WS896 APPROVAL