Selecta Products Decorator AC Switch PT2621-LA-347

Description
" STANDARD ROCKER TYPE POLYCARBONATE MATERIAL 1.6 INCH W X 1.2 INCH D X 3.281 INCH H SIZE LIGHT ALMOND COLOR SINGLE POLE OPERATION TYPE UL 20, UL (CANADA AND US), CSA 22.2, FSUL WS896 APPROVAL 347 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED PLUGTAIL[TM] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 TEMPERATURE RATING -40 TO 60 DEG C "
Datasheet
Description
" STANDARD ROCKER TYPE POLYCARBONATE MATERIAL 1.6 INCH W X 1.2 INCH D X 3.281 INCH H SIZE LIGHT ALMOND COLOR SINGLE POLE OPERATION TYPE UL 20, UL (CANADA AND US), CSA 22.2, FSUL WS896 APPROVAL 347 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED PLUGTAIL[TM] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 TEMPERATURE RATING -40 TO 60 DEG C "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Decorator AC Switch - PT2621-LA-347 - Selecta Products
Tehachapi, CA, USA
Decorator AC Switch
PT2621-LA-347
Decorator AC Switch PT2621-LA-347
" STANDARD ROCKER TYPE POLYCARBONATE MATERIAL 1.6 INCH W X 1.2 INCH D X 3.281 INCH H SIZE LIGHT ALMOND COLOR SINGLE POLE OPERATION TYPE UL 20, UL (CANADA AND US), CSA 22.2, FSUL WS896 APPROVAL 347 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED PLUGTAIL[TM] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 TEMPERATURE RATING -40 TO 60 DEG C "

"

  • STANDARD ROCKER TYPE
  • POLYCARBONATE MATERIAL
  • 1.6 INCH W X 1.2 INCH D X 3.281 INCH H SIZE
  • LIGHT ALMOND COLOR
  • SINGLE POLE OPERATION TYPE
  • UL 20, UL (CANADA AND US), CSA 22.2, FSUL WS896 APPROVAL
  • 347 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • BACK, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • PLUGTAIL[TM] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • TEMPERATURE RATING -40 TO 60 DEG C

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Rocker Switches
Product Number PT2621-LA-347
Product Name Decorator AC Switch
Rocker Actuator Rocker
Standards / Compliances CSA Certified; UL Listed
Current Rating 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Rocker Actuator Concave (Curved)
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details