Selecta Products Decorator AC Switch PT2601-LA

Description
" STANDARD ROCKER TYPE POLYCARBONATE MATERIAL 1.6 INCH W X 1.2 INCH D X 3.281 INCH H SIZE LIGHT ALMOND COLOR SINGLE POLE OPERATION TYPE UL 20, UL (CANADA AND US), CSA 22.2, FSUL WS896 APPROVAL 120/277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED PLUGTAIL[TM] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 TEMPERATURE RATING -40 TO 60 DEG C "
Datasheet
Description
" STANDARD ROCKER TYPE POLYCARBONATE MATERIAL 1.6 INCH W X 1.2 INCH D X 3.281 INCH H SIZE LIGHT ALMOND COLOR SINGLE POLE OPERATION TYPE UL 20, UL (CANADA AND US), CSA 22.2, FSUL WS896 APPROVAL 120/277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED PLUGTAIL[TM] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 TEMPERATURE RATING -40 TO 60 DEG C "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Decorator AC Switch - PT2601-LA - Selecta Products
Tehachapi, CA, USA
Decorator AC Switch
PT2601-LA
Decorator AC Switch PT2601-LA
" STANDARD ROCKER TYPE POLYCARBONATE MATERIAL 1.6 INCH W X 1.2 INCH D X 3.281 INCH H SIZE LIGHT ALMOND COLOR SINGLE POLE OPERATION TYPE UL 20, UL (CANADA AND US), CSA 22.2, FSUL WS896 APPROVAL 120/277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED PLUGTAIL[TM] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 TEMPERATURE RATING -40 TO 60 DEG C "

"

  • STANDARD ROCKER TYPE
  • POLYCARBONATE MATERIAL
  • 1.6 INCH W X 1.2 INCH D X 3.281 INCH H SIZE
  • LIGHT ALMOND COLOR
  • SINGLE POLE OPERATION TYPE
  • UL 20, UL (CANADA AND US), CSA 22.2, FSUL WS896 APPROVAL
  • 120/277 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • BACK, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • PLUGTAIL[TM] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • TEMPERATURE RATING -40 TO 60 DEG C

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Rocker Switches
Product Number PT2601-LA
Product Name Decorator AC Switch
Rocker Actuator Rocker
Standards / Compliances CSA Certified; UL Listed
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole & 3 Way Decorative Switches - 72113 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
A8GS Remote Reset Rocker Switch - A8GS-P1380V - Aratas America LLC
Specs
Rocker Actuator Rocker
View Details
SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details