"
TOGGLE TYPE
THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED BRASS MOUNTING STRAP MATERIAL
1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE
WHITE COLOR
SINGLE POLE OPERATION TYPE
UL (CANADA AND US), CSA C22.2, FSUL WS896 APPROVAL
120/277 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
1 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING
NO WALL PLATE INCLUDED
PLUGTAIL[TM] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
"
Selecta Products
Done
Datasheet
Description
"
TOGGLE TYPE
THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED BRASS MOUNTING STRAP MATERIAL
1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE
WHITE COLOR
SINGLE POLE OPERATION TYPE
UL (CANADA AND US), CSA C22.2, FSUL WS896 APPROVAL
120/277 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
1 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING
NO WALL PLATE INCLUDED
PLUGTAIL[TM] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
"
"
TOGGLE TYPE
THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED BRASS MOUNTING STRAP MATERIAL
1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE
WHITE COLOR
SINGLE POLE OPERATION TYPE
UL (CANADA AND US), CSA C22.2, FSUL WS896 APPROVAL
120/277 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
1 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING
NO WALL PLATE INCLUDED
PLUGTAIL[TM] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
"
"
TOGGLE TYPE
THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED BRASS MOUNTING STRAP MATERIAL
1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE
WHITE COLOR
SINGLE POLE OPERATION TYPE
UL (CANADA AND US), CSA C22.2, FSUL WS896 APPROVAL