Selecta Products Standard AC Switch PT20AC1-RED347

Description
" TOGGLE TYPE GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY MATERIAL 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE RED COLOR SINGLE POLE OPERATION TYPE UL (CANADA AND US), CSA C22.2, FSUL WS896 APPROVAL 347 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED PLUGTAIL[TM] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 TEMPERATURE RATING -40 TO 60 DEG C "
Datasheet
Description
" TOGGLE TYPE GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY MATERIAL 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE RED COLOR SINGLE POLE OPERATION TYPE UL (CANADA AND US), CSA C22.2, FSUL WS896 APPROVAL 347 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED PLUGTAIL[TM] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 TEMPERATURE RATING -40 TO 60 DEG C "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - PT20AC1-RED347 - Selecta Products
Tehachapi, CA, USA
Standard AC Switch
PT20AC1-RED347
Standard AC Switch PT20AC1-RED347
" TOGGLE TYPE GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY MATERIAL 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE RED COLOR SINGLE POLE OPERATION TYPE UL (CANADA AND US), CSA C22.2, FSUL WS896 APPROVAL 347 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED PLUGTAIL[TM] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 TEMPERATURE RATING -40 TO 60 DEG C "

"

  • TOGGLE TYPE
  • GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY MATERIAL
  • 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE
  • RED COLOR
  • SINGLE POLE OPERATION TYPE
  • UL (CANADA AND US), CSA C22.2, FSUL WS896 APPROVAL
  • 347 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • BACK, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • PLUGTAIL[TM] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • TEMPERATURE RATING -40 TO 60 DEG C

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Toggle Switches
Product Number PT20AC1-RED347
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances CSA Certified; UL Listed
Current Rating 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Single Pole Toggle Switch, Commercial Grade - 1011 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
NEMA 2 Pole Manual Starting Switch - 600-TQX109 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Tactile Mini Trim - T4-T - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details