Selecta Products Standard AC Switch PT20AC1-I

Description
" TOGGLE TYPE THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED BRASS MOUNTING STRAP MATERIAL 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE IVORY COLOR SINGLE POLE OPERATION TYPE UL (CANADA AND US), CSA C22.2, FSUL WS896 APPROVAL 120/277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 1 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING NO WALL PLATE INCLUDED PLUGTAIL[TM] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" TOGGLE TYPE THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED BRASS MOUNTING STRAP MATERIAL 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE IVORY COLOR SINGLE POLE OPERATION TYPE UL (CANADA AND US), CSA C22.2, FSUL WS896 APPROVAL 120/277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 1 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING NO WALL PLATE INCLUDED PLUGTAIL[TM] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - PT20AC1-I - Selecta Products
Tehachapi, CA, USA
Standard AC Switch
PT20AC1-I
Standard AC Switch PT20AC1-I
" TOGGLE TYPE THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED BRASS MOUNTING STRAP MATERIAL 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE IVORY COLOR SINGLE POLE OPERATION TYPE UL (CANADA AND US), CSA C22.2, FSUL WS896 APPROVAL 120/277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 1 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING NO WALL PLATE INCLUDED PLUGTAIL[TM] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • TOGGLE TYPE
  • THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED BRASS MOUNTING STRAP MATERIAL
  • 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE
  • IVORY COLOR
  • SINGLE POLE OPERATION TYPE
  • UL (CANADA AND US), CSA C22.2, FSUL WS896 APPROVAL
  • 120/277 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 1 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING
  • NO WALL PLATE INCLUDED
  • PLUGTAIL[TM] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Toggle Switches
Product Number PT20AC1-I
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances CSA Certified; UL Listed
Current Rating 20 amps
AC Voltage Rating 120 to 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

4-Way Mini Trim - T4 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Toggle Switch -  - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
20 Amp 3 Way Self-Grounding Toggle Switch, Commercial Grade - 1012S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details