Selecta Products GFCI Duplex Receptacle PT2097-HG

Description
" DUPLEX FEED THROUGH, STRAIGHT BLADE TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL BROWN COLOR NEMA 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, UL (CANADA AND US) APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) OVERALL DIMENSION 1.72 INCH W X 1.20 INCH D X 4.2 INCH H INTERRUPT RATING 10 KILOAMPERE OPERATING TEMPERATURE -35 TO 66 DEG C APPLICABLE STANDARD FED SPEC WC596 "
Datasheet
Description
" DUPLEX FEED THROUGH, STRAIGHT BLADE TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL BROWN COLOR NEMA 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, UL (CANADA AND US) APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) OVERALL DIMENSION 1.72 INCH W X 1.20 INCH D X 4.2 INCH H INTERRUPT RATING 10 KILOAMPERE OPERATING TEMPERATURE -35 TO 66 DEG C APPLICABLE STANDARD FED SPEC WC596 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - PT2097-HG - Selecta Products
Tehachapi, CA, USA
GFCI Duplex Receptacle
PT2097-HG
GFCI Duplex Receptacle PT2097-HG
" DUPLEX FEED THROUGH, STRAIGHT BLADE TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL BROWN COLOR NEMA 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, UL (CANADA AND US) APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) OVERALL DIMENSION 1.72 INCH W X 1.20 INCH D X 4.2 INCH H INTERRUPT RATING 10 KILOAMPERE OPERATING TEMPERATURE -35 TO 66 DEG C APPLICABLE STANDARD FED SPEC WC596 "

"

  • DUPLEX FEED THROUGH, STRAIGHT BLADE TYPE
  • HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL
  • BROWN COLOR
  • NEMA 5-20R CONFIGURATION
  • 3 WIRE(S)
  • HOSPITAL GRADE
  • UL 498, UL (CANADA AND US) APPROVAL
  • 125 VAC AT 60 HZ VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 2 POLE(S)
  • OVERALL DIMENSION 1.72 INCH W X 1.20 INCH D X 4.2 INCH H
  • INTERRUPT RATING 10 KILOAMPERE
  • OPERATING TEMPERATURE -35 TO 66 DEG C
  • APPLICABLE STANDARD FED SPEC WC596

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PT2097-HG
Product Name GFCI Duplex Receptacle
Device Type Receptacle
Configuration Duplex
Applications Hospital
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 206438-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details
Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
DC POWER JACK PIN F1.3MM - 80204-011AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details