Selecta Products GFCI Duplex Receptacle PT2095-TRRED

Description
" DUPLEX TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL RED COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) PLUGTAIL[TM] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 CONSTRUCTIONAL FEATURE TAMPER RESISTANT OVERALL DIMENSION 1.72 INCH W X 1.2 INCH D X 4.2 INCH H TEMPERATURE RATING -35 TO 66 DEG C "
Datasheet
Description
" DUPLEX TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL RED COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) PLUGTAIL[TM] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 CONSTRUCTIONAL FEATURE TAMPER RESISTANT OVERALL DIMENSION 1.72 INCH W X 1.2 INCH D X 4.2 INCH H TEMPERATURE RATING -35 TO 66 DEG C "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - PT2095-TRRED - Selecta Products
Tehachapi, CA, USA
GFCI Duplex Receptacle
PT2095-TRRED
GFCI Duplex Receptacle PT2095-TRRED
" DUPLEX TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL RED COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) PLUGTAIL[TM] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 CONSTRUCTIONAL FEATURE TAMPER RESISTANT OVERALL DIMENSION 1.72 INCH W X 1.2 INCH D X 4.2 INCH H TEMPERATURE RATING -35 TO 66 DEG C "

"

  • DUPLEX TYPE
  • HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL
  • RED COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL
  • 125 VAC AT 60 HZ VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 2 POLE(S)
  • PLUGTAIL[TM] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • CONSTRUCTIONAL FEATURE TAMPER RESISTANT
  • OVERALL DIMENSION 1.72 INCH W X 1.2 INCH D X 4.2 INCH H
  • TEMPERATURE RATING -35 TO 66 DEG C

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PT2095-TRRED
Product Name GFCI Duplex Receptacle
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q487-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
2 suppliers
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM1-D4P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP67 Watertight Box Receptacle - D41S55A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Grounding Flush Mount Dryer Outlet, 30 Amp 125V/250V 14-30R - 2105S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details