Selecta Products GFCI Duplex Receptacle PT2095-TRLA

Description
" DUPLEX TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL LIGHT ALMOND COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) PLUGTAIL[TM] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 CONSTRUCTIONAL FEATURE TAMPER RESISTANT OVERALL DIMENSION 1.72 INCH W X 1.2 INCH D X 4.2 INCH H TEMPERATURE RATING -35 TO 66 DEG C "
Datasheet
Description
" DUPLEX TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL LIGHT ALMOND COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) PLUGTAIL[TM] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 CONSTRUCTIONAL FEATURE TAMPER RESISTANT OVERALL DIMENSION 1.72 INCH W X 1.2 INCH D X 4.2 INCH H TEMPERATURE RATING -35 TO 66 DEG C "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - PT2095-TRLA - Selecta Products
Tehachapi, CA, USA
GFCI Duplex Receptacle
PT2095-TRLA
GFCI Duplex Receptacle PT2095-TRLA
" DUPLEX TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL LIGHT ALMOND COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) PLUGTAIL[TM] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 CONSTRUCTIONAL FEATURE TAMPER RESISTANT OVERALL DIMENSION 1.72 INCH W X 1.2 INCH D X 4.2 INCH H TEMPERATURE RATING -35 TO 66 DEG C "

"

  • DUPLEX TYPE
  • HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL
  • LIGHT ALMOND COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL
  • 125 VAC AT 60 HZ VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 2 POLE(S)
  • PLUGTAIL[TM] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • CONSTRUCTIONAL FEATURE TAMPER RESISTANT
  • OVERALL DIMENSION 1.72 INCH W X 1.2 INCH D X 4.2 INCH H
  • TEMPERATURE RATING -35 TO 66 DEG C

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PT2095-TRLA
Product Name GFCI Duplex Receptacle
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Plugs & Receptacles - F32.20A - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Plug
View Details
Value Line Connector - M8A5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C2
View Details
Industrial Power Connectors - 1254392 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details