Selecta Products GFCI Duplex Receptacle PT2095-HGNTLI

Description
" SINGLE WITH LED INDICATOR LIGHT, DECORATOR TYPE THERMOPLASTIC MATERIAL IVORY COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 943/498, UL (CANADA AND US), CSA C22.2, FSUL WC596 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) PLUGTAIL[TM] BRAND CONSTRUCTIONAL FEATURE IMPACT RESISTANT APPLICABLE STANDARD NEMA WD1/WD6 PT2095 MODEL "
Datasheet
Description
" SINGLE WITH LED INDICATOR LIGHT, DECORATOR TYPE THERMOPLASTIC MATERIAL IVORY COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 943/498, UL (CANADA AND US), CSA C22.2, FSUL WC596 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) PLUGTAIL[TM] BRAND CONSTRUCTIONAL FEATURE IMPACT RESISTANT APPLICABLE STANDARD NEMA WD1/WD6 PT2095 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - PT2095-HGNTLI - Selecta Products
Tehachapi, CA, USA
GFCI Duplex Receptacle
PT2095-HGNTLI
GFCI Duplex Receptacle PT2095-HGNTLI
" SINGLE WITH LED INDICATOR LIGHT, DECORATOR TYPE THERMOPLASTIC MATERIAL IVORY COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 943/498, UL (CANADA AND US), CSA C22.2, FSUL WC596 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) PLUGTAIL[TM] BRAND CONSTRUCTIONAL FEATURE IMPACT RESISTANT APPLICABLE STANDARD NEMA WD1/WD6 PT2095 MODEL "

"

  • SINGLE WITH LED INDICATOR LIGHT, DECORATOR TYPE
  • THERMOPLASTIC MATERIAL
  • IVORY COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • HOSPITAL GRADE
  • UL 943/498, UL (CANADA AND US), CSA C22.2, FSUL WC596 APPROVAL
  • 125 VAC AT 60 HZ VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 2 POLE(S)
  • PLUGTAIL[TM] BRAND
  • CONSTRUCTIONAL FEATURE IMPACT RESISTANT
  • APPLICABLE STANDARD NEMA WD1/WD6
  • PT2095 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PT2095-HGNTLI
Product Name GFCI Duplex Receptacle
Device Type Receptacle
Configuration Single
Applications Hospital
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
NEMA 6-20 Flanged Outlet - 88030030 - Interpower
Specs
Power Type AC Power Connector
Configuration NEMA; Other; NEMA 6-20
Standards / Certifications UL; WD 6
View Details
Grounding Heavy Duty Angle Plug Changeable Blade, 30/50 Amp 250 Volt 6-30P/6-50P - 4504 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Connector Cord Sets - A12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details