Selecta Products GFCI Duplex Receptacle PT1595-NTLTRW

Description
" DUPLEX TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL WHITE COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) PLUGTAIL[TM] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.72 INCH W X 1.2 INCH D X 4.2 INCH H TEMPERATURE RATING -35 TO 66 DEG C CONSTRUCTIONAL FEATURE TAMPER RESISTANT "
Datasheet
Description
" DUPLEX TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL WHITE COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) PLUGTAIL[TM] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.72 INCH W X 1.2 INCH D X 4.2 INCH H TEMPERATURE RATING -35 TO 66 DEG C CONSTRUCTIONAL FEATURE TAMPER RESISTANT "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - PT1595-NTLTRW - Selecta Products
Tehachapi, CA, USA
GFCI Duplex Receptacle
PT1595-NTLTRW
GFCI Duplex Receptacle PT1595-NTLTRW
" DUPLEX TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL WHITE COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) PLUGTAIL[TM] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.72 INCH W X 1.2 INCH D X 4.2 INCH H TEMPERATURE RATING -35 TO 66 DEG C CONSTRUCTIONAL FEATURE TAMPER RESISTANT "

"

  • DUPLEX TYPE
  • HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL
  • WHITE COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL
  • 125 VAC AT 60 HZ VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 2 POLE(S)
  • PLUGTAIL[TM] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 1.72 INCH W X 1.2 INCH D X 4.2 INCH H
  • TEMPERATURE RATING -35 TO 66 DEG C
  • CONSTRUCTIONAL FEATURE TAMPER RESISTANT

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PT1595-NTLTRW
Product Name GFCI Duplex Receptacle
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-6888-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
Industrial Power Connectors - 1254394 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Locking Outlet, 20 Amp 125 Volt L5-20R for Special Purpose - L0520RH - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Industrial
View Details