"
DUPLEX TYPE
NYLON MATERIAL
WHITE COLOR
5-15R CONFIGURATION
3 WIRE(S)
HOSPITAL GRADE
UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL
125 VAC AT 60 HZ VOLTAGE RATING
15 AMPERE CURRENT RATING
2 POLE(S)
PLUGTAIL[TM] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
CONSTRUCTIONAL FEATURE TAMPER RESISTANT
OVERALL DIMENSION 1.72 INCH W X 1.2 INCH D X 4.2 INCH H
TEMPERATURE RATING -35 TO 66 DEG C
"
Selecta Products
Done
Datasheet
Description
"
DUPLEX TYPE
NYLON MATERIAL
WHITE COLOR
5-15R CONFIGURATION
3 WIRE(S)
HOSPITAL GRADE
UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL
125 VAC AT 60 HZ VOLTAGE RATING
15 AMPERE CURRENT RATING
2 POLE(S)
PLUGTAIL[TM] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
CONSTRUCTIONAL FEATURE TAMPER RESISTANT
OVERALL DIMENSION 1.72 INCH W X 1.2 INCH D X 4.2 INCH H
TEMPERATURE RATING -35 TO 66 DEG C
"
"
DUPLEX TYPE
NYLON MATERIAL
WHITE COLOR
5-15R CONFIGURATION
3 WIRE(S)
HOSPITAL GRADE
UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL
125 VAC AT 60 HZ VOLTAGE RATING
15 AMPERE CURRENT RATING
2 POLE(S)
PLUGTAIL[TM] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
CONSTRUCTIONAL FEATURE TAMPER RESISTANT
OVERALL DIMENSION 1.72 INCH W X 1.2 INCH D X 4.2 INCH H
TEMPERATURE RATING -35 TO 66 DEG C
"
"
DUPLEX TYPE
NYLON MATERIAL
WHITE COLOR
5-15R CONFIGURATION
3 WIRE(S)
HOSPITAL GRADE
UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL
125 VAC AT 60 HZ VOLTAGE RATING
15 AMPERE CURRENT RATING
2 POLE(S)
PLUGTAIL[TM] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
CONSTRUCTIONAL FEATURE TAMPER RESISTANT
OVERALL DIMENSION 1.72 INCH W X 1.2 INCH D X 4.2 INCH H