Selecta Products GFCI Duplex Receptacle PT1595-HGTRRED

Description
" DUPLEX TYPE NYLON MATERIAL RED COLOR 5-15R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) PLUGTAIL[TM] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 CONSTRUCTIONAL FEATURE TAMPER RESISTANT OVERALL DIMENSION 1.72 INCH W X 1.2 INCH D X 4.2 INCH H TEMPERATURE RATING -35 TO 66 DEG C "
Datasheet
Description
" DUPLEX TYPE NYLON MATERIAL RED COLOR 5-15R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) PLUGTAIL[TM] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 CONSTRUCTIONAL FEATURE TAMPER RESISTANT OVERALL DIMENSION 1.72 INCH W X 1.2 INCH D X 4.2 INCH H TEMPERATURE RATING -35 TO 66 DEG C "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - PT1595-HGTRRED - Selecta Products
Tehachapi, CA, USA
GFCI Duplex Receptacle
PT1595-HGTRRED
GFCI Duplex Receptacle PT1595-HGTRRED
" DUPLEX TYPE NYLON MATERIAL RED COLOR 5-15R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) PLUGTAIL[TM] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 CONSTRUCTIONAL FEATURE TAMPER RESISTANT OVERALL DIMENSION 1.72 INCH W X 1.2 INCH D X 4.2 INCH H TEMPERATURE RATING -35 TO 66 DEG C "

"

  • DUPLEX TYPE
  • NYLON MATERIAL
  • RED COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • HOSPITAL GRADE
  • UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL
  • 125 VAC AT 60 HZ VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 2 POLE(S)
  • PLUGTAIL[TM] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • CONSTRUCTIONAL FEATURE TAMPER RESISTANT
  • OVERALL DIMENSION 1.72 INCH W X 1.2 INCH D X 4.2 INCH H
  • TEMPERATURE RATING -35 TO 66 DEG C

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PT1595-HGTRRED
Product Name GFCI Duplex Receptacle
Device Type Receptacle
Configuration Duplex
Applications Hospital
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Smart In-wall Outlets - RRN00 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Mounting Style Wall / Box
Voltage Rating 125 volts
View Details
Industrial Power Connectors - 1254396 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
NEMA 5-15R Snap-in AC Power Outlet with PCB Terminals - 739W-X2/32 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details