Selecta Products GFCI Duplex Receptacle PT1595-HGNTLTRNAI

Description
" DUPLEX WITH LED INDICATOR, DECORATOR TYPE IVORY COLOR 5-15R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 943/498, UL (CANADA AND US), CSA C22.2, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) PLUGTAIL[TM] BRAND CONSTRUCTIONAL FEATURE TAMPER RESISTANT, CORROSION RESISTANT OVERALL DIMENSION 1.72 INCH W X 1.2 INCH D X 4.2 INCH H APPLICABLE STANDARD NEMA WD1/WD6 PT1595 MODEL "
Datasheet
Description
" DUPLEX WITH LED INDICATOR, DECORATOR TYPE IVORY COLOR 5-15R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 943/498, UL (CANADA AND US), CSA C22.2, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) PLUGTAIL[TM] BRAND CONSTRUCTIONAL FEATURE TAMPER RESISTANT, CORROSION RESISTANT OVERALL DIMENSION 1.72 INCH W X 1.2 INCH D X 4.2 INCH H APPLICABLE STANDARD NEMA WD1/WD6 PT1595 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - PT1595-HGNTLTRNAI - Selecta Products
Tehachapi, CA, USA
GFCI Duplex Receptacle
PT1595-HGNTLTRNAI
GFCI Duplex Receptacle PT1595-HGNTLTRNAI
" DUPLEX WITH LED INDICATOR, DECORATOR TYPE IVORY COLOR 5-15R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 943/498, UL (CANADA AND US), CSA C22.2, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) PLUGTAIL[TM] BRAND CONSTRUCTIONAL FEATURE TAMPER RESISTANT, CORROSION RESISTANT OVERALL DIMENSION 1.72 INCH W X 1.2 INCH D X 4.2 INCH H APPLICABLE STANDARD NEMA WD1/WD6 PT1595 MODEL "

"

  • DUPLEX WITH LED INDICATOR, DECORATOR TYPE
  • IVORY COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • HOSPITAL GRADE
  • UL 943/498, UL (CANADA AND US), CSA C22.2, FSUL WC596 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 2 POLE(S)
  • PLUGTAIL[TM] BRAND
  • CONSTRUCTIONAL FEATURE TAMPER RESISTANT, CORROSION RESISTANT
  • OVERALL DIMENSION 1.72 INCH W X 1.2 INCH D X 4.2 INCH H
  • APPLICABLE STANDARD NEMA WD1/WD6
  • PT1595 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PT1595-HGNTLTRNAI
Product Name GFCI Duplex Receptacle
Device Type Receptacle
Configuration Duplex
Applications Hospital
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
NEMA 5-15R Snap-in AC Power Outlet with IDC Terminals - 739W-X2/04 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
IP67 Watertight 15° Angled Receptacle - F42S58A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details