Description
"
RF WIRELESS WALL DIMMER TYPE
1.69 INCH W X 1.88 INCH D X 4.25 INCH H SIZE
LIGHT ALMOND FINISH
UNIVERSAL OPERATION TYPE
UL (CANADA AND US) APPROVAL
RESIDENTIAL, STORE ROOM, HOUSE SCENES APPLICATION
120 V VOLTAGE RATING
BOX STANDARD PACKAGE
800 W (LIGHTING), 1/8 HP (MOTOR) LOAD RATING
DECORATOR WALL PLATE TYPE
LIGHTING, MOTOR LOAD TYPE
LIGHTSENSE[TM] BRAND
PSWS MODEL
"