Selecta Products Dimmer Switch PSWDU-I

Description
" RF WIRELESS WALL DIMMER TYPE 1.69 INCH W X 1.88 INCH D X 4.25 INCH H SIZE IVORY FINISH UNIVERSAL OPERATION TYPE UL (CANADA AND US) APPROVAL RESIDENTIAL, STORE ROOM, HOUSE SCENES APPLICATION 120 V VOLTAGE RATING BOX STANDARD PACKAGE 25 TO 600 W LOAD RATING DECORATOR WALL PLATE TYPE INCANDESCENT, MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT BALLAST LOAD TYPE LIGHTSENSE[TM] BRAND "
Datasheet
Description
" RF WIRELESS WALL DIMMER TYPE 1.69 INCH W X 1.88 INCH D X 4.25 INCH H SIZE IVORY FINISH UNIVERSAL OPERATION TYPE UL (CANADA AND US) APPROVAL RESIDENTIAL, STORE ROOM, HOUSE SCENES APPLICATION 120 V VOLTAGE RATING BOX STANDARD PACKAGE 25 TO 600 W LOAD RATING DECORATOR WALL PLATE TYPE INCANDESCENT, MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT BALLAST LOAD TYPE LIGHTSENSE[TM] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - PSWDU-I - Selecta Products
Tehachapi, CA, USA
Dimmer Switch
PSWDU-I
Dimmer Switch PSWDU-I
" RF WIRELESS WALL DIMMER TYPE 1.69 INCH W X 1.88 INCH D X 4.25 INCH H SIZE IVORY FINISH UNIVERSAL OPERATION TYPE UL (CANADA AND US) APPROVAL RESIDENTIAL, STORE ROOM, HOUSE SCENES APPLICATION 120 V VOLTAGE RATING BOX STANDARD PACKAGE 25 TO 600 W LOAD RATING DECORATOR WALL PLATE TYPE INCANDESCENT, MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT BALLAST LOAD TYPE LIGHTSENSE[TM] BRAND "

"

  • RF WIRELESS WALL DIMMER TYPE
  • 1.69 INCH W X 1.88 INCH D X 4.25 INCH H SIZE
  • IVORY FINISH
  • UNIVERSAL OPERATION TYPE
  • UL (CANADA AND US) APPROVAL
  • RESIDENTIAL, STORE ROOM, HOUSE SCENES APPLICATION
  • 120 V VOLTAGE RATING
  • BOX STANDARD PACKAGE
  • 25 TO 600 W LOAD RATING
  • DECORATOR WALL PLATE TYPE
  • INCANDESCENT, MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT BALLAST LOAD TYPE
  • LIGHTSENSE[TM] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Uncategorized Products
Product Number PSWDU-I
Product Name Dimmer Switch
Unlock Full Specs
to access all available technical data