Selecta Products Locking Device Plug PSL715-PGCM

Description
" LOCKING, POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR L7-15P CONFIGURATION 3 WIRE(S) UL (CANADA AND US), FSUL WC596 APPROVAL 277 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.23 TO 0.72 INCH CORD SIZE TURNLOK[R] BRAND SIZE 1.51 INCH DIA X 2.61 INCH L "
Datasheet
Description
" LOCKING, POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR L7-15P CONFIGURATION 3 WIRE(S) UL (CANADA AND US), FSUL WC596 APPROVAL 277 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.23 TO 0.72 INCH CORD SIZE TURNLOK[R] BRAND SIZE 1.51 INCH DIA X 2.61 INCH L "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - PSL715-PGCM - Selecta Products
Tehachapi, CA, USA
Locking Device Plug
PSL715-PGCM
Locking Device Plug PSL715-PGCM
" LOCKING, POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR L7-15P CONFIGURATION 3 WIRE(S) UL (CANADA AND US), FSUL WC596 APPROVAL 277 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.23 TO 0.72 INCH CORD SIZE TURNLOK[R] BRAND SIZE 1.51 INCH DIA X 2.61 INCH L "

"

  • LOCKING, POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK/WHITE COLOR
  • L7-15P CONFIGURATION
  • 3 WIRE(S)
  • UL (CANADA AND US), FSUL WC596 APPROVAL
  • 277 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT
  • 0.23 TO 0.72 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • SIZE 1.51 INCH DIA X 2.61 INCH L

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PSL715-PGCM
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL
Type / Features Locking
Voltage Rating 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Matter Smart Plug - MP10 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Voltage Rating 120 volts
View Details
Value Line Connector - M12S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
30mm Contact Block 1-NO 800G PB - 800G-DLSBXK-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details