Selecta Products Locking Device Plug PSL715-PAN

Description
" LOCKING, POLARIZED TYPE BLACK (BACK BODY), WHITE (FRONT BODY) COLOR L7-15P CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 277 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.23 TO 0.655 INCH CORD SIZE TURNLOK[R] BRAND SIZE 1.53 INCH W X 1.35 INCH D X 2.13 INCH H "
Datasheet
Description
" LOCKING, POLARIZED TYPE BLACK (BACK BODY), WHITE (FRONT BODY) COLOR L7-15P CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 277 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.23 TO 0.655 INCH CORD SIZE TURNLOK[R] BRAND SIZE 1.53 INCH W X 1.35 INCH D X 2.13 INCH H "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - PSL715-PAN - Selecta Products
Tehachapi, CA, USA
Locking Device Plug
PSL715-PAN
Locking Device Plug PSL715-PAN
" LOCKING, POLARIZED TYPE BLACK (BACK BODY), WHITE (FRONT BODY) COLOR L7-15P CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 277 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.23 TO 0.655 INCH CORD SIZE TURNLOK[R] BRAND SIZE 1.53 INCH W X 1.35 INCH D X 2.13 INCH H "

"

  • LOCKING, POLARIZED TYPE
  • BLACK (BACK BODY), WHITE (FRONT BODY) COLOR
  • L7-15P CONFIGURATION
  • 3 WIRE(S)
  • UL 498 APPROVAL
  • 277 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • 0.23 TO 0.655 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • SIZE 1.53 INCH W X 1.35 INCH D X 2.13 INCH H

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PSL715-PAN
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL
Type / Features Locking
Voltage Rating 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Industrial Power Connectors - 1254379 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details