Selecta Products Locking Device Plug PSL715-P

Description
" NYLON MATERIAL BLACK, WHITE COLOR L7-15P CONFIGURATION 3 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT 0.23 TO 0.72 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.516 INCH DIA X 2.617 INCH L "
Datasheet
Description
" NYLON MATERIAL BLACK, WHITE COLOR L7-15P CONFIGURATION 3 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT 0.23 TO 0.72 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.516 INCH DIA X 2.617 INCH L "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - PSL715-P - Selecta Products
Tehachapi, CA, USA
Locking Device Plug
PSL715-P
Locking Device Plug PSL715-P
" NYLON MATERIAL BLACK, WHITE COLOR L7-15P CONFIGURATION 3 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT 0.23 TO 0.72 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.516 INCH DIA X 2.617 INCH L "

"

  • NYLON MATERIAL
  • BLACK, WHITE COLOR
  • L7-15P CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA, FSUL WC596 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CORROSION RESISTANT
  • 0.23 TO 0.72 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 1.516 INCH DIA X 2.617 INCH L

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PSL715-P
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL; CSA
Type / Features Locking
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-20R Snap-in AC Power Outlet with PCB Terminals - 739W-X2/30 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
4 suppliers
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
IP67 Watertight Straight Receptacle - F32S55A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
3-Prong Straight Plug, 20 Amp 125 Volt 5-20P with Green Neon Light - 4536 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details