Selecta Products Locking Device Plug PSL615-PGCM

Description
" LOCKING, POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR L6-15R CONFIGURATION 3 WIRE(S) UL (CANADA AND US), FSUL WC596 APPROVAL 250 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.23 TO 0.72 INCH CORD SIZE TURNLOK[R] BRAND SIZE 1.51 INCH DIA X 2.61 INCH L "
Datasheet
Description
" LOCKING, POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR L6-15R CONFIGURATION 3 WIRE(S) UL (CANADA AND US), FSUL WC596 APPROVAL 250 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.23 TO 0.72 INCH CORD SIZE TURNLOK[R] BRAND SIZE 1.51 INCH DIA X 2.61 INCH L "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - PSL615-PGCM - Selecta Products
Tehachapi, CA, USA
Locking Device Plug
PSL615-PGCM
Locking Device Plug PSL615-PGCM
" LOCKING, POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR L6-15R CONFIGURATION 3 WIRE(S) UL (CANADA AND US), FSUL WC596 APPROVAL 250 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.23 TO 0.72 INCH CORD SIZE TURNLOK[R] BRAND SIZE 1.51 INCH DIA X 2.61 INCH L "

"

  • LOCKING, POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK/WHITE COLOR
  • L6-15R CONFIGURATION
  • 3 WIRE(S)
  • UL (CANADA AND US), FSUL WC596 APPROVAL
  • 250 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT
  • 0.23 TO 0.72 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • SIZE 1.51 INCH DIA X 2.61 INCH L

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PSL615-PGCM
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL
Type / Features Locking
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Power Connector Inserts & Modules - 1920193 - RS Components, Ltd.
Specs
Device Type Plug; Power Entry Module
Mounting Style Panel; Panel mount
Termination Types Screw; Screw
View Details
3 suppliers
PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM1-E4P2 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Value Line Connector - M8A5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C2
View Details
NEMA 6-15 Duplex Receptacle - 88030590 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-15
View Details