"
NYLON 6 MATERIAL
BLACK, WHITE COLOR
NEMA L6-15P CONFIGURATION
3 WIRE(S)
UL 498, CSA, FSUL WC596 APPROVAL
250 VOLT AC VOLTAGE RATING
15 AMP CURRENT RATING
GROUNDING
2 POLE(S)
CORROSION RESISTANT, IMPACT RESISTANT
0.23 TO 0.72 INCH CORD SIZE
TURNLOK[R] BRAND
ROHS COMPLIANT
OVERALL DIMENSION 1.516 INCH DIAMETER X 2.617 INCH LENGTH
ENCLOSURE TYPE IP20
BLADE MATERIAL BRASS
APPLICABLE STANDARD NEMA WD-1/WD-6
"
Selecta Products
Done
Datasheet
Description
"
NYLON 6 MATERIAL
BLACK, WHITE COLOR
NEMA L6-15P CONFIGURATION
3 WIRE(S)
UL 498, CSA, FSUL WC596 APPROVAL
250 VOLT AC VOLTAGE RATING
15 AMP CURRENT RATING
GROUNDING
2 POLE(S)
CORROSION RESISTANT, IMPACT RESISTANT
0.23 TO 0.72 INCH CORD SIZE
TURNLOK[R] BRAND
ROHS COMPLIANT
OVERALL DIMENSION 1.516 INCH DIAMETER X 2.617 INCH LENGTH
ENCLOSURE TYPE IP20
BLADE MATERIAL BRASS
APPLICABLE STANDARD NEMA WD-1/WD-6
"
"
NYLON 6 MATERIAL
BLACK, WHITE COLOR
NEMA L6-15P CONFIGURATION
3 WIRE(S)
UL 498, CSA, FSUL WC596 APPROVAL
250 VOLT AC VOLTAGE RATING
15 AMP CURRENT RATING
GROUNDING
2 POLE(S)
CORROSION RESISTANT, IMPACT RESISTANT
0.23 TO 0.72 INCH CORD SIZE
TURNLOK[R] BRAND
ROHS COMPLIANT
OVERALL DIMENSION 1.516 INCH DIAMETER X 2.617 INCH LENGTH
ENCLOSURE TYPE IP20
BLADE MATERIAL BRASS
APPLICABLE STANDARD NEMA WD-1/WD-6
"
"
NYLON 6 MATERIAL
BLACK, WHITE COLOR
NEMA L6-15P CONFIGURATION
3 WIRE(S)
UL 498, CSA, FSUL WC596 APPROVAL
250 VOLT AC VOLTAGE RATING
15 AMP CURRENT RATING
GROUNDING
2 POLE(S)
CORROSION RESISTANT, IMPACT RESISTANT
0.23 TO 0.72 INCH CORD SIZE
TURNLOK[R] BRAND
ROHS COMPLIANT
OVERALL DIMENSION 1.516 INCH DIAMETER X 2.617 INCH LENGTH