"
LOCKING TYPE
NYLON MATERIAL
BLACK/WHITE COLOR
L6-15R CONFIGURATION
3 WIRE(S)
UL (CANADA AND US) APPROVAL
250 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CHEMICAL, IMPACT RESISTANT
0.23 TO 0.72 INCH CORD SIZE
TURNLOK[R] BRAND
"
Selecta Products
Done
Datasheet
Description
"
LOCKING TYPE
NYLON MATERIAL
BLACK/WHITE COLOR
L6-15R CONFIGURATION
3 WIRE(S)
UL (CANADA AND US) APPROVAL
250 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CHEMICAL, IMPACT RESISTANT
0.23 TO 0.72 INCH CORD SIZE
TURNLOK[R] BRAND
"
"
LOCKING TYPE
NYLON MATERIAL
BLACK/WHITE COLOR
L6-15R CONFIGURATION
3 WIRE(S)
UL (CANADA AND US) APPROVAL
250 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CHEMICAL, IMPACT RESISTANT
0.23 TO 0.72 INCH CORD SIZE
TURNLOK[R] BRAND
"