Selecta Products Locking Device Plug PSL515-PBULK

Description
" LOCKING, POLARIZED TYPE NYLON MATERIAL BLACK (BACK BODY), WHITE (FRONT BODY) COLOR L5-15P CONFIGURATION 3 WIRE(S) UL 498, FSUL WC596, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT 0.23 TO 0.72 INCH CORD SIZE TURNLOK[R] BRAND SIZE 1.51 INCH DIA X 2.61 INCH L "
Datasheet
Description
" LOCKING, POLARIZED TYPE NYLON MATERIAL BLACK (BACK BODY), WHITE (FRONT BODY) COLOR L5-15P CONFIGURATION 3 WIRE(S) UL 498, FSUL WC596, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT 0.23 TO 0.72 INCH CORD SIZE TURNLOK[R] BRAND SIZE 1.51 INCH DIA X 2.61 INCH L "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - PSL515-PBULK - Selecta Products
Tehachapi, CA, USA
Locking Device Plug
PSL515-PBULK
Locking Device Plug PSL515-PBULK
" LOCKING, POLARIZED TYPE NYLON MATERIAL BLACK (BACK BODY), WHITE (FRONT BODY) COLOR L5-15P CONFIGURATION 3 WIRE(S) UL 498, FSUL WC596, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT 0.23 TO 0.72 INCH CORD SIZE TURNLOK[R] BRAND SIZE 1.51 INCH DIA X 2.61 INCH L "

"

  • LOCKING, POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK (BACK BODY), WHITE (FRONT BODY) COLOR
  • L5-15P CONFIGURATION
  • 3 WIRE(S)
  • UL 498, FSUL WC596, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CORROSION RESISTANT
  • 0.23 TO 0.72 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • SIZE 1.51 INCH DIA X 2.61 INCH L

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PSL515-PBULK
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL; CSA
Type / Features Locking
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12S4TM - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Plug
Configuration Other; M12 C
View Details
Industrial Power Connectors - 1254469 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM1-B8P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
DC POWER JACK PIN F2.5MM VERTICAL - 80204-013DAL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details