Selecta Products Locking Device Connector PSL515-CGCM

Description
" LOCKING TYPE NYLON MATERIAL BLACK/WHITE COLOR L5-15R CONFIGURATION 3 WIRE(S) UL (CANADA AND US) APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL, IMPACT RESISTANT 0.23 TO 0.72 INCH CORD SIZE TURNLOK[R] BRAND "
Datasheet
Description
" LOCKING TYPE NYLON MATERIAL BLACK/WHITE COLOR L5-15R CONFIGURATION 3 WIRE(S) UL (CANADA AND US) APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL, IMPACT RESISTANT 0.23 TO 0.72 INCH CORD SIZE TURNLOK[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - PSL515-CGCM - Selecta Products
Tehachapi, CA, USA
Locking Device Connector
PSL515-CGCM
Locking Device Connector PSL515-CGCM
" LOCKING TYPE NYLON MATERIAL BLACK/WHITE COLOR L5-15R CONFIGURATION 3 WIRE(S) UL (CANADA AND US) APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL, IMPACT RESISTANT 0.23 TO 0.72 INCH CORD SIZE TURNLOK[R] BRAND "

"

  • LOCKING TYPE
  • NYLON MATERIAL
  • BLACK/WHITE COLOR
  • L5-15R CONFIGURATION
  • 3 WIRE(S)
  • UL (CANADA AND US) APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL, IMPACT RESISTANT
  • 0.23 TO 0.72 INCH CORD SIZE
  • TURNLOK[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PSL515-CGCM
Product Name Locking Device Connector
Standards / Certifications UL
Type / Features Locking
Voltage Rating 125 volts
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
PowerFlex 520 11kW (15Hp) Power Module - 25-PM1-B048 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
DC POWER JACK PIN F2.5MM VERTICAL - 80204-013DAL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details