Description
"
WALL DIMMER TYPE
1.69 INCH W X 1.88 INCH D X 4.25 INCH H SIZE
WHITE FINISH
1-POLE OPERATION TYPE
UL (CANADA AND US) APPROVAL
RESIDENTIAL APPLICATION
120/277 V VOLTAGE RATING
BOX STANDARD PACKAGE
1500 W (BALLAST), 1/4 HP (MOTOR) AT 120 V, 3000 W AT 277 V (BALLAST) LOAD RATING
DECORATOR WALL PLATE TYPE
NON-DIMMABLE FLUORESCENT BALLAST, MOTOR LOAD TYPE
LIGHTSENSE[TM] BRAND
"