Selecta Products Dimmer Switch PSHS1-I

Description
" WALL DIMMER TYPE 1.69 INCH W X 1.88 INCH D X 4.25 INCH H SIZE IVORY FINISH 1-POLE OPERATION TYPE UL (CANADA AND US) APPROVAL RESIDENTIAL APPLICATION 120/277 V VOLTAGE RATING BOX STANDARD PACKAGE 1500 W (BALLAST), 1/4 HP (MOTOR) AT 120 V, 3000 W AT 277 V (BALLAST) LOAD RATING DECORATOR WALL PLATE TYPE NON-DIMMABLE FLUORESCENT BALLAST, MOTOR LOAD TYPE LIGHTSENSE[TM] BRAND "
Datasheet
Description
" WALL DIMMER TYPE 1.69 INCH W X 1.88 INCH D X 4.25 INCH H SIZE IVORY FINISH 1-POLE OPERATION TYPE UL (CANADA AND US) APPROVAL RESIDENTIAL APPLICATION 120/277 V VOLTAGE RATING BOX STANDARD PACKAGE 1500 W (BALLAST), 1/4 HP (MOTOR) AT 120 V, 3000 W AT 277 V (BALLAST) LOAD RATING DECORATOR WALL PLATE TYPE NON-DIMMABLE FLUORESCENT BALLAST, MOTOR LOAD TYPE LIGHTSENSE[TM] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - PSHS1-I - Selecta Products
Tehachapi, CA, USA
Dimmer Switch
PSHS1-I
Dimmer Switch PSHS1-I
" WALL DIMMER TYPE 1.69 INCH W X 1.88 INCH D X 4.25 INCH H SIZE IVORY FINISH 1-POLE OPERATION TYPE UL (CANADA AND US) APPROVAL RESIDENTIAL APPLICATION 120/277 V VOLTAGE RATING BOX STANDARD PACKAGE 1500 W (BALLAST), 1/4 HP (MOTOR) AT 120 V, 3000 W AT 277 V (BALLAST) LOAD RATING DECORATOR WALL PLATE TYPE NON-DIMMABLE FLUORESCENT BALLAST, MOTOR LOAD TYPE LIGHTSENSE[TM] BRAND "

"

  • WALL DIMMER TYPE
  • 1.69 INCH W X 1.88 INCH D X 4.25 INCH H SIZE
  • IVORY FINISH
  • 1-POLE OPERATION TYPE
  • UL (CANADA AND US) APPROVAL
  • RESIDENTIAL APPLICATION
  • 120/277 V VOLTAGE RATING
  • BOX STANDARD PACKAGE
  • 1500 W (BALLAST), 1/4 HP (MOTOR) AT 120 V, 3000 W AT 277 V (BALLAST) LOAD RATING
  • DECORATOR WALL PLATE TYPE
  • NON-DIMMABLE FLUORESCENT BALLAST, MOTOR LOAD TYPE
  • LIGHTSENSE[TM] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Uncategorized Products
Product Number PSHS1-I
Product Name Dimmer Switch
Unlock Full Specs
to access all available technical data