Selecta Products Dimmer Switch PSHDU-LA

Description
" WALL DIMMER TYPE 1.69 INCH W X 1.88 INCH D X 4.25 INCH H SIZE LIGHT ALMOND FINISH MULTI-LOCATION OPERATION TYPE UL (CANADA AND US) APPROVAL RESIDENTIAL APPLICATION 120 V VOLTAGE RATING 600 W LOAD RATING DECORATOR WALL PLATE TYPE INCANDESCENT, MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, DIMMABLE FLUORESCENT BALLAST LOAD TYPE LIGHTSENSE[TM] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" WALL DIMMER TYPE 1.69 INCH W X 1.88 INCH D X 4.25 INCH H SIZE LIGHT ALMOND FINISH MULTI-LOCATION OPERATION TYPE UL (CANADA AND US) APPROVAL RESIDENTIAL APPLICATION 120 V VOLTAGE RATING 600 W LOAD RATING DECORATOR WALL PLATE TYPE INCANDESCENT, MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, DIMMABLE FLUORESCENT BALLAST LOAD TYPE LIGHTSENSE[TM] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - PSHDU-LA - Selecta Products
Tehachapi, CA, USA
Dimmer Switch
PSHDU-LA
Dimmer Switch PSHDU-LA
" WALL DIMMER TYPE 1.69 INCH W X 1.88 INCH D X 4.25 INCH H SIZE LIGHT ALMOND FINISH MULTI-LOCATION OPERATION TYPE UL (CANADA AND US) APPROVAL RESIDENTIAL APPLICATION 120 V VOLTAGE RATING 600 W LOAD RATING DECORATOR WALL PLATE TYPE INCANDESCENT, MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, DIMMABLE FLUORESCENT BALLAST LOAD TYPE LIGHTSENSE[TM] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • WALL DIMMER TYPE
  • 1.69 INCH W X 1.88 INCH D X 4.25 INCH H SIZE
  • LIGHT ALMOND FINISH
  • MULTI-LOCATION OPERATION TYPE
  • UL (CANADA AND US) APPROVAL
  • RESIDENTIAL APPLICATION
  • 120 V VOLTAGE RATING
  • 600 W LOAD RATING
  • DECORATOR WALL PLATE TYPE
  • INCANDESCENT, MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, DIMMABLE FLUORESCENT BALLAST LOAD TYPE
  • LIGHTSENSE[TM] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Uncategorized Products
Product Number PSHDU-LA
Product Name Dimmer Switch
Unlock Full Specs
to access all available technical data