Description
"
WALL DIMMER TYPE
1.69 INCH W X 1.88 INCH D X 4.25 INCH H SIZE
IVORY FINISH
MULTI-LOCATION OPERATION TYPE
UL (CANADA AND US) APPROVAL
RESIDENTIAL APPLICATION
120 V VOLTAGE RATING
600 W LOAD RATING
DECORATOR WALL PLATE TYPE
INCANDESCENT, MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, DIMMABLE FLUORESCENT BALLAST LOAD TYPE
LIGHTSENSE[TM] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
"