WALL DIMMER TYPE
1.69 INCH W X 1.88 INCH D X 4.25 INCH H SIZE
LIGHT ALMOND FINISH
MULTI-LOCATION OPERATION TYPE
UL (CANADA AND US) APPROVAL
RESIDENTIAL APPLICATION
120 V VOLTAGE RATING
BOX STANDARD PACKAGE
600 W LOAD RATING
DECORATOR WALL PLATE TYPE
INCANDESCENT LOAD TYPE
LIGHTSENSE[TM] BRAND
Datasheet
Description
WALL DIMMER TYPE
1.69 INCH W X 1.88 INCH D X 4.25 INCH H SIZE
LIGHT ALMOND FINISH
MULTI-LOCATION OPERATION TYPE
UL (CANADA AND US) APPROVAL
RESIDENTIAL APPLICATION
120 V VOLTAGE RATING
BOX STANDARD PACKAGE
600 W LOAD RATING
DECORATOR WALL PLATE TYPE
INCANDESCENT LOAD TYPE
LIGHTSENSE[TM] BRAND
WALL DIMMER TYPE
1.69 INCH W X 1.88 INCH D X 4.25 INCH H SIZE
LIGHT ALMOND FINISH
MULTI-LOCATION OPERATION TYPE
UL (CANADA AND US) APPROVAL
RESIDENTIAL APPLICATION
120 V VOLTAGE RATING
BOX STANDARD PACKAGE
600 W LOAD RATING
DECORATOR WALL PLATE TYPE
INCANDESCENT LOAD TYPE
LIGHTSENSE[TM] BRAND