Selecta Products Dimmer Switch PSHDI-I

Description
WALL DIMMER TYPE 1.69 INCH W X 1.88 INCH D X 4.25 INCH H SIZE IVORY FINISH MULTI-LOCATION OPERATION TYPE UL (CANADA AND US) APPROVAL RESIDENTIAL APPLICATION 120 V VOLTAGE RATING BOX STANDARD PACKAGE 600 W LOAD RATING DECORATOR WALL PLATE TYPE INCANDESCENT LOAD TYPE LIGHTSENSE[TM] BRAND
Datasheet
Description
WALL DIMMER TYPE 1.69 INCH W X 1.88 INCH D X 4.25 INCH H SIZE IVORY FINISH MULTI-LOCATION OPERATION TYPE UL (CANADA AND US) APPROVAL RESIDENTIAL APPLICATION 120 V VOLTAGE RATING BOX STANDARD PACKAGE 600 W LOAD RATING DECORATOR WALL PLATE TYPE INCANDESCENT LOAD TYPE LIGHTSENSE[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - PSHDI-I - Selecta Products
Tehachapi, CA, USA
Dimmer Switch
PSHDI-I
Dimmer Switch PSHDI-I
WALL DIMMER TYPE 1.69 INCH W X 1.88 INCH D X 4.25 INCH H SIZE IVORY FINISH MULTI-LOCATION OPERATION TYPE UL (CANADA AND US) APPROVAL RESIDENTIAL APPLICATION 120 V VOLTAGE RATING BOX STANDARD PACKAGE 600 W LOAD RATING DECORATOR WALL PLATE TYPE INCANDESCENT LOAD TYPE LIGHTSENSE[TM] BRAND
  • WALL DIMMER TYPE
  • 1.69 INCH W X 1.88 INCH D X 4.25 INCH H SIZE
  • IVORY FINISH
  • MULTI-LOCATION OPERATION TYPE
  • UL (CANADA AND US) APPROVAL
  • RESIDENTIAL APPLICATION
  • 120 V VOLTAGE RATING
  • BOX STANDARD PACKAGE
  • 600 W LOAD RATING
  • DECORATOR WALL PLATE TYPE
  • INCANDESCENT LOAD TYPE
  • LIGHTSENSE[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Uncategorized Products
Product Number PSHDI-I
Product Name Dimmer Switch
Unlock Full Specs
to access all available technical data

Similar Products