"
HIGH BAY DRY FIXTURE SENSOR TYPE
WHITE FINISH
UL (CANADA AND US) APPROVAL
DRY LOCATION APPLICATION
120/277 VAC AT 60 HZ VOLTAGE RATING
FIXTURE MOUNTING
WIRE TERMINAL TYPE
0 TO 800 W (BALLAST/TUNGSTEN), 0 TO 1200 W AT 277 VAC (BALLAST), 1/6 HP AT 120 VAC (MOTOR) LOAD RATING
PASSIVE INFRARED SENSOR TYPE
40 FT AT 20 FT MOUNTING HEIGHT AREA COVERAGE
BALLAST/TUNGSTEN LOAD TYPE
15 SEC TO 30 MIN (ADJUSTABLE) TIME DELAY
"
Selecta Products
Done
Datasheet
Description
"
HIGH BAY DRY FIXTURE SENSOR TYPE
WHITE FINISH
UL (CANADA AND US) APPROVAL
DRY LOCATION APPLICATION
120/277 VAC AT 60 HZ VOLTAGE RATING
FIXTURE MOUNTING
WIRE TERMINAL TYPE
0 TO 800 W (BALLAST/TUNGSTEN), 0 TO 1200 W AT 277 VAC (BALLAST), 1/6 HP AT 120 VAC (MOTOR) LOAD RATING
PASSIVE INFRARED SENSOR TYPE
40 FT AT 20 FT MOUNTING HEIGHT AREA COVERAGE
BALLAST/TUNGSTEN LOAD TYPE
15 SEC TO 30 MIN (ADJUSTABLE) TIME DELAY
"
"
HIGH BAY DRY FIXTURE SENSOR TYPE
WHITE FINISH
UL (CANADA AND US) APPROVAL
DRY LOCATION APPLICATION
120/277 VAC AT 60 HZ VOLTAGE RATING
FIXTURE MOUNTING
WIRE TERMINAL TYPE
0 TO 800 W (BALLAST/TUNGSTEN), 0 TO 1200 W AT 277 VAC (BALLAST), 1/6 HP AT 120 VAC (MOTOR) LOAD RATING
PASSIVE INFRARED SENSOR TYPE
40 FT AT 20 FT MOUNTING HEIGHT AREA COVERAGE
BALLAST/TUNGSTEN LOAD TYPE
15 SEC TO 30 MIN (ADJUSTABLE) TIME DELAY
"
"
HIGH BAY DRY FIXTURE SENSOR TYPE
WHITE FINISH
UL (CANADA AND US) APPROVAL
DRY LOCATION APPLICATION
120/277 VAC AT 60 HZ VOLTAGE RATING
FIXTURE MOUNTING
WIRE TERMINAL TYPE
0 TO 800 W (BALLAST/TUNGSTEN), 0 TO 1200 W AT 277 VAC (BALLAST), 1/6 HP AT 120 VAC (MOTOR) LOAD RATING