Selecta Products Straight Blade Plug PS8115

Description
" POLARIZED TYPE NYLON MATERIAL GRAY COLOR 5-15P CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, CSA C22.2, UL FS WC596 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT 0.23 TO 0.72 INCH CORD SIZE MAXGRIP[R] BRAND OVERALL DIMENSION 1.21 INCH W X 1.83 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" POLARIZED TYPE NYLON MATERIAL GRAY COLOR 5-15P CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, CSA C22.2, UL FS WC596 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT 0.23 TO 0.72 INCH CORD SIZE MAXGRIP[R] BRAND OVERALL DIMENSION 1.21 INCH W X 1.83 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - PS8115 - Selecta Products
Tehachapi, CA, USA
Straight Blade Plug
PS8115
Straight Blade Plug PS8115
" POLARIZED TYPE NYLON MATERIAL GRAY COLOR 5-15P CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, CSA C22.2, UL FS WC596 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT 0.23 TO 0.72 INCH CORD SIZE MAXGRIP[R] BRAND OVERALL DIMENSION 1.21 INCH W X 1.83 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • POLARIZED TYPE
  • NYLON MATERIAL
  • GRAY COLOR
  • 5-15P CONFIGURATION
  • 3 WIRE(S)
  • HOSPITAL GRADE
  • UL 498, CSA C22.2, UL FS WC596 APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • IMPACT RESISTANT, CHEMICAL RESISTANT
  • 0.23 TO 0.72 INCH CORD SIZE
  • MAXGRIP[R] BRAND
  • OVERALL DIMENSION 1.21 INCH W X 1.83 INCH H
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PS8115
Product Name Straight Blade Plug
Device Type Plug
Applications Hospital
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Large Box Receptacle - D52S20A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Industrial Power Connectors - 1254463 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Panel; Panel mount
Standards / Certifications RoHS
View Details