"
POLARIZED TYPE
NYLON MATERIAL
BLACK COLOR
5-15P CONFIGURATION
3 WIRE(S)
HOSPITAL GRADE
UL 498, CSA C22.2, UL FS WC596 APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
IMPACT RESISTANT, CHEMICAL RESISTANT
0.23 TO 0.72 INCH CORD SIZE
MAXGRIP[R] BRAND
OVERALL DIMENSION 1.21 INCH W X 1.83 INCH H
APPLICABLE STANDARD NEMA WD-1/WD-6
"
Selecta Products
Done
Datasheet
Description
"
POLARIZED TYPE
NYLON MATERIAL
BLACK COLOR
5-15P CONFIGURATION
3 WIRE(S)
HOSPITAL GRADE
UL 498, CSA C22.2, UL FS WC596 APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
IMPACT RESISTANT, CHEMICAL RESISTANT
0.23 TO 0.72 INCH CORD SIZE
MAXGRIP[R] BRAND
OVERALL DIMENSION 1.21 INCH W X 1.83 INCH H
APPLICABLE STANDARD NEMA WD-1/WD-6
"
"
POLARIZED TYPE
NYLON MATERIAL
BLACK COLOR
5-15P CONFIGURATION
3 WIRE(S)
HOSPITAL GRADE
UL 498, CSA C22.2, UL FS WC596 APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
IMPACT RESISTANT, CHEMICAL RESISTANT
0.23 TO 0.72 INCH CORD SIZE
MAXGRIP[R] BRAND
OVERALL DIMENSION 1.21 INCH W X 1.83 INCH H
APPLICABLE STANDARD NEMA WD-1/WD-6
"