Selecta Products Combination Switch/Switch PS811-20W

Description
" DECORATOR TYPE IMPACT RESISTANT POLYCARBONATE BACK BODY AND FRAME MATERIAL WHITE COLOR UL 20, UL (CANADA AND US) APPROVAL SIDE, BACK WIRING NO WALL PLATE INCLUDED 277 VAC 20 AMPERE 1-POLE ROCKER SWITCH 1 TYPE 277 VAC 20 AMPERE 1-POLE ROCKER SWITCH 2 TYPE APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" DECORATOR TYPE IMPACT RESISTANT POLYCARBONATE BACK BODY AND FRAME MATERIAL WHITE COLOR UL 20, UL (CANADA AND US) APPROVAL SIDE, BACK WIRING NO WALL PLATE INCLUDED 277 VAC 20 AMPERE 1-POLE ROCKER SWITCH 1 TYPE 277 VAC 20 AMPERE 1-POLE ROCKER SWITCH 2 TYPE APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Switch - PS811-20W - Selecta Products
Tehachapi, CA, USA
Combination Switch/Switch
PS811-20W
Combination Switch/Switch PS811-20W
" DECORATOR TYPE IMPACT RESISTANT POLYCARBONATE BACK BODY AND FRAME MATERIAL WHITE COLOR UL 20, UL (CANADA AND US) APPROVAL SIDE, BACK WIRING NO WALL PLATE INCLUDED 277 VAC 20 AMPERE 1-POLE ROCKER SWITCH 1 TYPE 277 VAC 20 AMPERE 1-POLE ROCKER SWITCH 2 TYPE APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • DECORATOR TYPE
  • IMPACT RESISTANT POLYCARBONATE BACK BODY AND FRAME MATERIAL
  • WHITE COLOR
  • UL 20, UL (CANADA AND US) APPROVAL
  • SIDE, BACK WIRING
  • NO WALL PLATE INCLUDED
  • 277 VAC 20 AMPERE 1-POLE ROCKER SWITCH 1 TYPE
  • 277 VAC 20 AMPERE 1-POLE ROCKER SWITCH 2 TYPE
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Rocker Switches
Product Number PS811-20W
Product Name Combination Switch/Switch
Standards / Compliances UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 4 Way Decorative Switch, Residential Grade - 1006 - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details
A8GS Remote Reset Rocker Switch - A8GS-C1183 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Quick-connect #187, CT Connector
View Details
RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details