Selecta Products Combination Switch/Switch PS811-20LA

Description
" DECORATOR TYPE IMPACT RESISTANT POLYCARBONATE BACK BODY AND FRAME MATERIAL LIGHT ALMOND COLOR UL 20, UL (CANADA AND US) APPROVAL SIDE, BACK WIRING NO WALL PLATE INCLUDED 277 VAC 20 AMPERE 1-POLE ROCKER SWITCH 1 TYPE 277 VAC 20 AMPERE 1-POLE ROCKER SWITCH 2 TYPE APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" DECORATOR TYPE IMPACT RESISTANT POLYCARBONATE BACK BODY AND FRAME MATERIAL LIGHT ALMOND COLOR UL 20, UL (CANADA AND US) APPROVAL SIDE, BACK WIRING NO WALL PLATE INCLUDED 277 VAC 20 AMPERE 1-POLE ROCKER SWITCH 1 TYPE 277 VAC 20 AMPERE 1-POLE ROCKER SWITCH 2 TYPE APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Switch - PS811-20LA - Selecta Products
Tehachapi, CA, USA
Combination Switch/Switch
PS811-20LA
Combination Switch/Switch PS811-20LA
" DECORATOR TYPE IMPACT RESISTANT POLYCARBONATE BACK BODY AND FRAME MATERIAL LIGHT ALMOND COLOR UL 20, UL (CANADA AND US) APPROVAL SIDE, BACK WIRING NO WALL PLATE INCLUDED 277 VAC 20 AMPERE 1-POLE ROCKER SWITCH 1 TYPE 277 VAC 20 AMPERE 1-POLE ROCKER SWITCH 2 TYPE APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • DECORATOR TYPE
  • IMPACT RESISTANT POLYCARBONATE BACK BODY AND FRAME MATERIAL
  • LIGHT ALMOND COLOR
  • UL 20, UL (CANADA AND US) APPROVAL
  • SIDE, BACK WIRING
  • NO WALL PLATE INCLUDED
  • 277 VAC 20 AMPERE 1-POLE ROCKER SWITCH 1 TYPE
  • 277 VAC 20 AMPERE 1-POLE ROCKER SWITCH 2 TYPE
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Rocker Switches
Product Number PS811-20LA
Product Name Combination Switch/Switch
Standards / Compliances UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 1571078-4 - TE Connectivity
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On Off
View Details
2 suppliers
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
SafeBloc 13A 250V - 82930010 - Interpower
Specs
Rocker Actuator Rocker
View Details