Selecta Products Duplex/Single Receptacle PS8-HWLW

Description
" SINGLE, DECORATOR TYPE POLYCARBONATE MATERIAL WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, UL (CANADA AND US) APPROVAL 120/125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT BACK, SIDE WIRING APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.29 INCH W X 1.59 INCH D X 3.281 INCH H TEMPERATURE RATING -40 TO 50 DEG C "
Datasheet
Description
" SINGLE, DECORATOR TYPE POLYCARBONATE MATERIAL WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, UL (CANADA AND US) APPROVAL 120/125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT BACK, SIDE WIRING APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.29 INCH W X 1.59 INCH D X 3.281 INCH H TEMPERATURE RATING -40 TO 50 DEG C "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - PS8-HWLW - Selecta Products
Tehachapi, CA, USA
Duplex/Single Receptacle
PS8-HWLW
Duplex/Single Receptacle PS8-HWLW
" SINGLE, DECORATOR TYPE POLYCARBONATE MATERIAL WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, UL (CANADA AND US) APPROVAL 120/125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT BACK, SIDE WIRING APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.29 INCH W X 1.59 INCH D X 3.281 INCH H TEMPERATURE RATING -40 TO 50 DEG C "

"

  • SINGLE, DECORATOR TYPE
  • POLYCARBONATE MATERIAL
  • WHITE COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 498, UL (CANADA AND US) APPROVAL
  • 120/125 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • IMPACT RESISTANT
  • BACK, SIDE WIRING
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 1.29 INCH W X 1.59 INCH D X 3.281 INCH H
  • TEMPERATURE RATING -40 TO 50 DEG C

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PS8-HWLW
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single
Standards / Certifications UL
Voltage Rating 120 to 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A8S5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254396 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM1-B5P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details