Selecta Products Combination Switch/Receptacle PS8-HWLLA

Description
" DECORATOR TYPE LIGHT ALMOND COLOR UL 498, UL (CANADA AND US) APPROVAL SIDE, BACK WIRING NO WALL PLATE INCLUDED NEMA 5-20R 120/125 VAC 20 AMPERE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE APPLICABLE STANDARD NEMA WD-1/WD-6 LIGHT OUTPUT IN 1 FT FCD 0.2561 LUMEN "
Datasheet
Description
" DECORATOR TYPE LIGHT ALMOND COLOR UL 498, UL (CANADA AND US) APPROVAL SIDE, BACK WIRING NO WALL PLATE INCLUDED NEMA 5-20R 120/125 VAC 20 AMPERE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE APPLICABLE STANDARD NEMA WD-1/WD-6 LIGHT OUTPUT IN 1 FT FCD 0.2561 LUMEN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Receptacle - PS8-HWLLA - Selecta Products
Tehachapi, CA, USA
Combination Switch/Receptacle
PS8-HWLLA
Combination Switch/Receptacle PS8-HWLLA
" DECORATOR TYPE LIGHT ALMOND COLOR UL 498, UL (CANADA AND US) APPROVAL SIDE, BACK WIRING NO WALL PLATE INCLUDED NEMA 5-20R 120/125 VAC 20 AMPERE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE APPLICABLE STANDARD NEMA WD-1/WD-6 LIGHT OUTPUT IN 1 FT FCD 0.2561 LUMEN "

"

  • DECORATOR TYPE
  • LIGHT ALMOND COLOR
  • UL 498, UL (CANADA AND US) APPROVAL
  • SIDE, BACK WIRING
  • NO WALL PLATE INCLUDED
  • NEMA 5-20R 120/125 VAC 20 AMPERE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • LIGHT OUTPUT IN 1 FT FCD 0.2561 LUMEN

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PS8-HWLLA
Product Name Combination Switch/Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Connector - K31S10A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
3 suppliers
Circular Power Connectors - 183075-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Industrial Power Connectors - 1254394 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details