Selecta Products Straight Blade Connector PS615-CCLB

Description
" NYLON MATERIAL BLACK/WHITE COLOR 6-15R CONFIGURATION 3 WIRE(S) UL (CANADA AND US), FSUL WC596 APPROVAL 120 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, HEAT GUARD 0.2 TO 0.47 INCH CORD SIZE CLAMP-LOCK[TM] BRAND "
Datasheet
Description
" NYLON MATERIAL BLACK/WHITE COLOR 6-15R CONFIGURATION 3 WIRE(S) UL (CANADA AND US), FSUL WC596 APPROVAL 120 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, HEAT GUARD 0.2 TO 0.47 INCH CORD SIZE CLAMP-LOCK[TM] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Connector - PS615-CCLB - Selecta Products
Tehachapi, CA, USA
Straight Blade Connector
PS615-CCLB
Straight Blade Connector PS615-CCLB
" NYLON MATERIAL BLACK/WHITE COLOR 6-15R CONFIGURATION 3 WIRE(S) UL (CANADA AND US), FSUL WC596 APPROVAL 120 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, HEAT GUARD 0.2 TO 0.47 INCH CORD SIZE CLAMP-LOCK[TM] BRAND "

"

  • NYLON MATERIAL
  • BLACK/WHITE COLOR
  • 6-15R CONFIGURATION
  • 3 WIRE(S)
  • UL (CANADA AND US), FSUL WC596 APPROVAL
  • 120 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT, HEAT GUARD
  • 0.2 TO 0.47 INCH CORD SIZE
  • CLAMP-LOCK[TM] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PS615-CCLB
Product Name Straight Blade Connector
Standards / Certifications UL
Voltage Rating 120 volts
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight Angled Receptacle - F54.57A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
Connector Cord Sets - 12A4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-3-135-552-ND - DigiKey
Specs
Device Type Power Entry Module
Mounting Style Panel
Termination Types Quick Connect - 0.189" (4.8mm)
View Details