Selecta Products Straight Blade Plug PS5965-GRY

Description
" POLARIZED TYPE TOUGH NYLON MATERIAL GRAY COLOR 5-15P CONFIGURATION 3 WIRE(S) UL (CANADA AND US), UL FS WC596 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CRUSH RESISTANT, IMPACT RESISTANT 0.23 TO 0.72 INCH CORD SIZE MAXGRIP[R] BRAND OVERALL DIMENSION 1.34 INCH W X 1.83 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" POLARIZED TYPE TOUGH NYLON MATERIAL GRAY COLOR 5-15P CONFIGURATION 3 WIRE(S) UL (CANADA AND US), UL FS WC596 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CRUSH RESISTANT, IMPACT RESISTANT 0.23 TO 0.72 INCH CORD SIZE MAXGRIP[R] BRAND OVERALL DIMENSION 1.34 INCH W X 1.83 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - PS5965-GRY - Selecta Products
Tehachapi, CA, USA
Straight Blade Plug
PS5965-GRY
Straight Blade Plug PS5965-GRY
" POLARIZED TYPE TOUGH NYLON MATERIAL GRAY COLOR 5-15P CONFIGURATION 3 WIRE(S) UL (CANADA AND US), UL FS WC596 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CRUSH RESISTANT, IMPACT RESISTANT 0.23 TO 0.72 INCH CORD SIZE MAXGRIP[R] BRAND OVERALL DIMENSION 1.34 INCH W X 1.83 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • POLARIZED TYPE
  • TOUGH NYLON MATERIAL
  • GRAY COLOR
  • 5-15P CONFIGURATION
  • 3 WIRE(S)
  • UL (CANADA AND US), UL FS WC596 APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CRUSH RESISTANT, IMPACT RESISTANT
  • 0.23 TO 0.72 INCH CORD SIZE
  • MAXGRIP[R] BRAND
  • OVERALL DIMENSION 1.34 INCH W X 1.83 INCH H
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PS5965-GRY
Product Name Straight Blade Plug
Device Type Plug
Standards / Certifications UL
Voltage Rating 125 volts
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2548315-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Europlug Non-Rewireable Plug - 88040030 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration CEE; Other; CEE 7/16
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details