Selecta Products Straight Blade Connector PS5669-X

Description
" POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR 6-15R CONFIGURATION 3 WIRE(S) EXTRA HARD USE GRADE UL (CANADA AND US), CSA C22.2, UL FS WC596 APPROVAL 250 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.23 TO 0.72 INCH CORD SIZE APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.516 INCH W X 2.638 INCH D X 1.516 INCH H "
Datasheet
Description
" POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR 6-15R CONFIGURATION 3 WIRE(S) EXTRA HARD USE GRADE UL (CANADA AND US), CSA C22.2, UL FS WC596 APPROVAL 250 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.23 TO 0.72 INCH CORD SIZE APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.516 INCH W X 2.638 INCH D X 1.516 INCH H "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Connector - PS5669-X - Selecta Products
Tehachapi, CA, USA
Straight Blade Connector
PS5669-X
Straight Blade Connector PS5669-X
" POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR 6-15R CONFIGURATION 3 WIRE(S) EXTRA HARD USE GRADE UL (CANADA AND US), CSA C22.2, UL FS WC596 APPROVAL 250 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.23 TO 0.72 INCH CORD SIZE APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.516 INCH W X 2.638 INCH D X 1.516 INCH H "

"

  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK, WHITE COLOR
  • 6-15R CONFIGURATION
  • 3 WIRE(S)
  • EXTRA HARD USE GRADE
  • UL (CANADA AND US), CSA C22.2, UL FS WC596 APPROVAL
  • 250 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT
  • 0.23 TO 0.72 INCH CORD SIZE
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 1.516 INCH W X 2.638 INCH D X 1.516 INCH H

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PS5669-X
Product Name Straight Blade Connector
Applications Extra Hard Use
Standards / Certifications UL; CSA
Voltage Rating 250 volts
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details