Selecta Products Straight Blade Plug PS5666-XGCMAN

Description
" ANGLED TYPE NYLON MATERIAL BLACK, WHITE COLOR 6-15P CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL (CANADA AND US), CSA C22.2, FSUL WC596 APPROVAL 250 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.32 TO 0.655 INCH CORD SIZE DIAMETER 1.358 INCH TEMPERATURE RATING -40 TO 75 DEG C APPLICABLE STANDARD NEMA WD1/WD6 "
Datasheet
Description
" ANGLED TYPE NYLON MATERIAL BLACK, WHITE COLOR 6-15P CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL (CANADA AND US), CSA C22.2, FSUL WC596 APPROVAL 250 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.32 TO 0.655 INCH CORD SIZE DIAMETER 1.358 INCH TEMPERATURE RATING -40 TO 75 DEG C APPLICABLE STANDARD NEMA WD1/WD6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - PS5666-XGCMAN - Selecta Products
Tehachapi, CA, USA
Straight Blade Plug
PS5666-XGCMAN
Straight Blade Plug PS5666-XGCMAN
" ANGLED TYPE NYLON MATERIAL BLACK, WHITE COLOR 6-15P CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL (CANADA AND US), CSA C22.2, FSUL WC596 APPROVAL 250 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.32 TO 0.655 INCH CORD SIZE DIAMETER 1.358 INCH TEMPERATURE RATING -40 TO 75 DEG C APPLICABLE STANDARD NEMA WD1/WD6 "

"

  • ANGLED TYPE
  • NYLON MATERIAL
  • BLACK, WHITE COLOR
  • 6-15P CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL (CANADA AND US), CSA C22.2, FSUL WC596 APPROVAL
  • 250 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT
  • 0.32 TO 0.655 INCH CORD SIZE
  • DIAMETER 1.358 INCH
  • TEMPERATURE RATING -40 TO 75 DEG C
  • APPLICABLE STANDARD NEMA WD1/WD6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PS5666-XGCMAN
Product Name Straight Blade Plug
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 250 volts
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254378 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 4kW (5Hp) Power Module - 25-PM2-D010 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
DC POWER JACK PIN F2.0MM - 80204-014L - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details