Selecta Products Straight Blade Plug PS5666-SSAN

Description
" ANGLED TYPE BLACK, WHITE COLOR 6-15P CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, CSA C22.2, FSUL WC59 APPROVAL 250 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.32 TO 0.655 INCH CORD SIZE OVERALL DIMENSION 1.53 INCH W X 1.35 INCH D X 2.13 INCH H TEMPERATURE RATING -40 TO 75 DEG C APPLICABLE STANDARD NEMA WD1/WD6 "
Datasheet
Description
" ANGLED TYPE BLACK, WHITE COLOR 6-15P CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, CSA C22.2, FSUL WC59 APPROVAL 250 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.32 TO 0.655 INCH CORD SIZE OVERALL DIMENSION 1.53 INCH W X 1.35 INCH D X 2.13 INCH H TEMPERATURE RATING -40 TO 75 DEG C APPLICABLE STANDARD NEMA WD1/WD6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - PS5666-SSAN - Selecta Products
Tehachapi, CA, USA
Straight Blade Plug
PS5666-SSAN
Straight Blade Plug PS5666-SSAN
" ANGLED TYPE BLACK, WHITE COLOR 6-15P CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, CSA C22.2, FSUL WC59 APPROVAL 250 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.32 TO 0.655 INCH CORD SIZE OVERALL DIMENSION 1.53 INCH W X 1.35 INCH D X 2.13 INCH H TEMPERATURE RATING -40 TO 75 DEG C APPLICABLE STANDARD NEMA WD1/WD6 "

"

  • ANGLED TYPE
  • BLACK, WHITE COLOR
  • 6-15P CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 498, CSA C22.2, FSUL WC59 APPROVAL
  • 250 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • 0.32 TO 0.655 INCH CORD SIZE
  • OVERALL DIMENSION 1.53 INCH W X 1.35 INCH D X 2.13 INCH H
  • TEMPERATURE RATING -40 TO 75 DEG C
  • APPLICABLE STANDARD NEMA WD1/WD6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PS5666-SSAN
Product Name Straight Blade Plug
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 250 volts
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

CPSC/CPH receptacle - flameproof ex d interlocked receptacles socket outlets and plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
20A/250V North American Snap-In Receptacle - 88251100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-20
View Details
Connector Cord Sets - A12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IP44 Splashproof Connector - K52S50A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers