Selecta Products Pin and Sleeve Plug PS560P5-W

Description
" POLARIZED, CIRCUIT BREAKING TYPE VALOX MATERIAL 0.8 INCH MIN. CABLE OUTER DIAMETER 1.26 INCH MAX. CABLE OUTER DIAMETER 5 WIRE(S) UL 1682, CSA 22.2 APPROVAL 347/600 VAC STAR 3-PHASE VOLTAGE RATING 60 AMPERE CURRENT RATING 4 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT APPLICABLE STANDARD IEC 309-1/309-2 ENCLOSURE IP67 PIN MATERIAL NICKEL PLATED BRASS COLOR BLACK "
Datasheet
Description
" POLARIZED, CIRCUIT BREAKING TYPE VALOX MATERIAL 0.8 INCH MIN. CABLE OUTER DIAMETER 1.26 INCH MAX. CABLE OUTER DIAMETER 5 WIRE(S) UL 1682, CSA 22.2 APPROVAL 347/600 VAC STAR 3-PHASE VOLTAGE RATING 60 AMPERE CURRENT RATING 4 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT APPLICABLE STANDARD IEC 309-1/309-2 ENCLOSURE IP67 PIN MATERIAL NICKEL PLATED BRASS COLOR BLACK "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - PS560P5-W - Selecta Products
Tehachapi, CA, USA
Pin and Sleeve Plug
PS560P5-W
Pin and Sleeve Plug PS560P5-W
" POLARIZED, CIRCUIT BREAKING TYPE VALOX MATERIAL 0.8 INCH MIN. CABLE OUTER DIAMETER 1.26 INCH MAX. CABLE OUTER DIAMETER 5 WIRE(S) UL 1682, CSA 22.2 APPROVAL 347/600 VAC STAR 3-PHASE VOLTAGE RATING 60 AMPERE CURRENT RATING 4 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT APPLICABLE STANDARD IEC 309-1/309-2 ENCLOSURE IP67 PIN MATERIAL NICKEL PLATED BRASS COLOR BLACK "

"

  • POLARIZED, CIRCUIT BREAKING TYPE
  • VALOX MATERIAL
  • 0.8 INCH MIN. CABLE OUTER DIAMETER
  • 1.26 INCH MAX. CABLE OUTER DIAMETER
  • 5 WIRE(S)
  • UL 1682, CSA 22.2 APPROVAL
  • 347/600 VAC STAR 3-PHASE VOLTAGE RATING
  • 60 AMPERE CURRENT RATING
  • 4 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT
  • APPLICABLE STANDARD IEC 309-1/309-2
  • ENCLOSURE IP67
  • PIN MATERIAL NICKEL PLATED BRASS
  • COLOR BLACK

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PS560P5-W
Product Name Pin and Sleeve Plug
Device Type Plug
Standards / Certifications UL; CSA
Phase Three
Voltage Rating 347/600V
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254437 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Standards / Certifications RoHS
View Details
Power Module 70 mm Stack Light - 856T-BAC3C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details