Selecta Products Pin and Sleeve Connector PS560C7-S

Description
" CIRCUIT BREAKING, POLARIZED TYPE VALOX MATERIAL 0.8 INCH MIN. CABLE OUTER DIAMETER 1.26 INCH MAX. CABLE OUTER DIAMETER 5 WIRE(S) UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL 277/480 VAC STAR 3-PHASE VOLTAGE RATING 60 AMPERE CURRENT RATING 4 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF GROUNDING GROUNDING STYLE APPLICABLE STANDARD IEC 309-1/309-2 COLOR RED LENGTH 10.75 INCH ENCLOSURE IP64 APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WATER TREATMENT "
Datasheet
Description
" CIRCUIT BREAKING, POLARIZED TYPE VALOX MATERIAL 0.8 INCH MIN. CABLE OUTER DIAMETER 1.26 INCH MAX. CABLE OUTER DIAMETER 5 WIRE(S) UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL 277/480 VAC STAR 3-PHASE VOLTAGE RATING 60 AMPERE CURRENT RATING 4 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF GROUNDING GROUNDING STYLE APPLICABLE STANDARD IEC 309-1/309-2 COLOR RED LENGTH 10.75 INCH ENCLOSURE IP64 APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WATER TREATMENT "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - PS560C7-S - Selecta Products
Tehachapi, CA, USA
Pin and Sleeve Connector
PS560C7-S
Pin and Sleeve Connector PS560C7-S
" CIRCUIT BREAKING, POLARIZED TYPE VALOX MATERIAL 0.8 INCH MIN. CABLE OUTER DIAMETER 1.26 INCH MAX. CABLE OUTER DIAMETER 5 WIRE(S) UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL 277/480 VAC STAR 3-PHASE VOLTAGE RATING 60 AMPERE CURRENT RATING 4 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF GROUNDING GROUNDING STYLE APPLICABLE STANDARD IEC 309-1/309-2 COLOR RED LENGTH 10.75 INCH ENCLOSURE IP64 APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WATER TREATMENT "

"

  • CIRCUIT BREAKING, POLARIZED TYPE
  • VALOX MATERIAL
  • 0.8 INCH MIN. CABLE OUTER DIAMETER
  • 1.26 INCH MAX. CABLE OUTER DIAMETER
  • 5 WIRE(S)
  • UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 277/480 VAC STAR 3-PHASE VOLTAGE RATING
  • 60 AMPERE CURRENT RATING
  • 4 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF
  • GROUNDING GROUNDING STYLE
  • APPLICABLE STANDARD IEC 309-1/309-2
  • COLOR RED
  • LENGTH 10.75 INCH
  • ENCLOSURE IP64
  • APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WATER TREATMENT

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PS560C7-S
Product Name Pin and Sleeve Connector
Standards / Certifications UL; CSA
Phase Three
Voltage Rating 277/480V
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
DC POWER JACK PIN F2.0MM - 80204-014L - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details