Selecta Products Pin and Sleeve Inlet PS560B9-W

Description
" PARALLEL TYPE VALOX MATERIAL 5 WIRE(S) 3 PHASE(S) UL, CSA APPROVAL 120/208 V VOLTAGE RATING IP67 ENCLOSURE 60 AMPERE CURRENT RATING 4 POLE(S) WATER TIGHT BLUE COLOR CODE OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D "
Datasheet
Description
" PARALLEL TYPE VALOX MATERIAL 5 WIRE(S) 3 PHASE(S) UL, CSA APPROVAL 120/208 V VOLTAGE RATING IP67 ENCLOSURE 60 AMPERE CURRENT RATING 4 POLE(S) WATER TIGHT BLUE COLOR CODE OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - PS560B9-W - Selecta Products
Tehachapi, CA, USA
Pin and Sleeve Inlet
PS560B9-W
Pin and Sleeve Inlet PS560B9-W
" PARALLEL TYPE VALOX MATERIAL 5 WIRE(S) 3 PHASE(S) UL, CSA APPROVAL 120/208 V VOLTAGE RATING IP67 ENCLOSURE 60 AMPERE CURRENT RATING 4 POLE(S) WATER TIGHT BLUE COLOR CODE OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D "

"

  • PARALLEL TYPE
  • VALOX MATERIAL
  • 5 WIRE(S)
  • 3 PHASE(S)
  • UL, CSA APPROVAL
  • 120/208 V VOLTAGE RATING
  • IP67 ENCLOSURE
  • 60 AMPERE CURRENT RATING
  • 4 POLE(S)
  • WATER TIGHT
  • BLUE COLOR CODE
  • OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PS560B9-W
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Phase Three
Voltage Rating 120/208V
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-1969613-0 - TE Connectivity
Specs
Applications Residential
Mounting Style Panel
Standards / Certifications RoHS
View Details
3 suppliers
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Connector Cord Sets - A12A5MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
NEMA 6-20 Single Receptacle - 88030620 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-20
View Details