Selecta Products Pin and Sleeve Inlet PS560B7-S

Description
" PARALLEL TYPE VALOX MATERIAL 5 WIRE(S) 3 PHASE(S) UL, CSA APPROVAL 277/480 V VOLTAGE RATING IP44 ENCLOSURE 60 AMPERE CURRENT RATING 4 POLE(S) SPLASH PROOF RED COLOR CODE OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D "
Datasheet
Description
" PARALLEL TYPE VALOX MATERIAL 5 WIRE(S) 3 PHASE(S) UL, CSA APPROVAL 277/480 V VOLTAGE RATING IP44 ENCLOSURE 60 AMPERE CURRENT RATING 4 POLE(S) SPLASH PROOF RED COLOR CODE OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - PS560B7-S - Selecta Products
Tehachapi, CA, USA
Pin and Sleeve Inlet
PS560B7-S
Pin and Sleeve Inlet PS560B7-S
" PARALLEL TYPE VALOX MATERIAL 5 WIRE(S) 3 PHASE(S) UL, CSA APPROVAL 277/480 V VOLTAGE RATING IP44 ENCLOSURE 60 AMPERE CURRENT RATING 4 POLE(S) SPLASH PROOF RED COLOR CODE OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D "

"

  • PARALLEL TYPE
  • VALOX MATERIAL
  • 5 WIRE(S)
  • 3 PHASE(S)
  • UL, CSA APPROVAL
  • 277/480 V VOLTAGE RATING
  • IP44 ENCLOSURE
  • 60 AMPERE CURRENT RATING
  • 4 POLE(S)
  • SPLASH PROOF
  • RED COLOR CODE
  • OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PS560B7-S
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Phase Three
Voltage Rating 277/480V
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Connector Cord Sets - A12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IEC 60320 C24 Snap-in Power Inlet - 83030570 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details